TE Connectivity HSC10030RJ
- 收藏
- 对比
HSC10030RJ详情
TE Connectivity HSC10030RJ重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Pre-Tin
Body Orientation
直角
Termination Method
Solder
Base/Housing Material
Polyamide 66
Mounting
通孔
Product Status
活跃
厂商
TE Connectivity 无源产品
Base Product Number
HSC100
Package
Box
系列
*
零件状态
活跃
性别
Header
螺距
2.5400 mm
产品长度
144 mm
HSC10030RJ拓展信息
TE Connectivity
TE Connectivity
TE Connectivity / Holsworthy
TE Connectivity / Holsworthy
TE Connectivity / Holsworthy
TE Connectivity / Holsworthy
TE Connectivity / Holsworthy
TE Connectivity / Holsworthy
TE Connectivity / Holsworthy
TE Connectivity / Holsworthy








哦! 它是空的。