TE Connectivity HSC1008R0F
- 收藏
- 对比
HSC1008R0F
2460-HSC1008R0F
电阻器
--
大陆
立即发货

8 Ω, Wire Wound, Power Resistor Resistor, 87.5 x 47.5 x 26 mm, 2 Termination, Loose Piece - Box, 1 %, Resistance Class Up to 1kΩ, 100 W, ±50 ppm/°C
1最小包装量--
HSC1008R0F详情
TE Connectivity HSC1008R0F重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Passive Component Toleranceu2009(%)
1
Packaging Methodu2009
Loose Piece - Box
Number of Terminationsu2009
2
Passive Component Dimensionsu2009(mm)
87.5 x 47.5 x 26
Resistor Typeu2009
功率电阻器
TE Internal Description
HSC100 8R0 1!%
TE Internal #
2176297-4
HSC1008R0F拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。