TE Connectivity HSD2-18B
- 收藏
- 对比
HSD2-18B
2460-HSD2-18B
继电器
--
大陆
立即发货

TO-5/.100 Grid Relays, 2 Form C, DPDT, 2 C/O, 18 VDC Input, Coil Suppression Diode, 1 A, 18 VDC Coil Voltage, 1600 Ω Coil Resistance, CII HSD Relay
1最小包装量--
HSD2-18B详情
TE Connectivity HSD2-18B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Transistor Driveru2009
Without
MOSFET Driveru2009
Without
Coil Suppression Diodeu2009
With
TO-5/.100 Grid Relay Input Voltageu2009(VDC)
18
TO-5/.100 Grid Relay Contact Arrangementu2009
2 Form C, DPDT, 2 C/O
TE Internal Description
HSD2-18B=RELAY
TE Internal #
4-1617590-7
HSD2-18B拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。