TE Connectivity HT-200-3/4-X-STK-CS-34128
- 收藏
- 对比
HT-200-3/4-X-STK-CS-34128
2460-HT-200-3/4-X-STK-CS-34128
热缩管
--
大陆
立即发货

TE Connectivity Heat Shrink Tubing, Clear 19mm Sleeve Dia. x 1m Length 2:1 Ratio, HT-200 Series
1最小包装量--
HT-200-3/4-X-STK-CS-34128详情
TE Connectivity HT-200-3/4-X-STK-CS-34128重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Fluoropolymer
Standards Met
RW-1200, SAE-AMS-DTL-23053/18 Class 3
系列
HT-200
无卤素
无
收缩率
2:1
HT-200-3/4-X-STK-CS-34128拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。