TE Connectivity HTAT-12/3-0-55MM
- 收藏
- 对比
HTAT-12/3-0-55MM
2460-HTAT-12/3-0-55MM
热缩管
--
大陆
立即发货

Black, 4:1, Dual Wall Tubing, Shrinks To .118 in [3 mm], Irradiated Modified Polyolefin, 12 mm [.472 in] Inner Diameter, Flame-Retardant, RAYCHEM HTAT
1最小包装量--
HTAT-12/3-0-55MM详情
TE Connectivity HTAT-12/3-0-55MM重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Shrink Ratiou2009
4:1
Recovered Inside Diameter (Max)u2009
3u2009mmu2009[u2009.118u2009inu2009]
Expanded Inside Diameter (Min)u2009
12u2009mmu2009[u2009.472u2009inu2009]
Wall Typeu2009
双墙
Primary Product Coloru2009
Black
TE Internal Description
HTAT-12/3-0-55MM
TE Internal #
NB07376001
HTAT-12/3-0-55MM拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。