TE Connectivity HTAT-24/6-0-100MM
- 收藏
- 对比
HTAT-24/6-0-100MM
2460-HTAT-24/6-0-100MM
热缩管
--
大陆
立即发货

Heat Shrink Tubing, Black, Dual Wall, .945 in [24 mm] Expanded Inside, .236 in [6 mm] Recovered Inside, 4:1 Shrink Ratio, RAYCHEM HTAT
1最小包装量--
HTAT-24/6-0-100MM详情
TE Connectivity HTAT-24/6-0-100MM重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
EM66056001
TE Internal Description
HTAT-24/6-0-100MM
Primary Product Coloru2009
Black
Wall Typeu2009
Dual
Expanded Inside Diameter (Min)u2009
24u2009mmu2009[u2009.945u2009inu2009]
Recovered Inside Diameter (Max)u2009
6u2009mmu2009[u2009.236u2009inu2009]
Shrink Ratiou2009
4:1
HTAT-24/6-0-100MM拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。