TE Connectivity HTAT-32/8-0-85MM
- 收藏
- 对比
HTAT-32/8-0-85MM
2460-HTAT-32/8-0-85MM
热缩管
--
大陆
立即发货

Black, 4:1, Dual Wall Tubing, Shrinks To .315 in [8 mm], Irradiated Modified Polyolefin, 32 mm [1.26 in] Inner Diameter, Flame-Retardant, RAYCHEM HTAT
1最小包装量--
HTAT-32/8-0-85MM详情
TE Connectivity HTAT-32/8-0-85MM重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Shrink Ratiou2009
4:1
Recovered Inside Diameter (Max)u2009
8u2009mmu2009[u2009.315u2009inu2009]
Expanded Inside Diameter (Min)u2009
32u2009mmu2009[u20091.26u2009inu2009]
Wall Typeu2009
双墙
Primary Product Coloru2009
Black
TE Internal Description
HTAT-32/8-0-85MM
TE Internal #
NB07856001
HTAT-32/8-0-85MM拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。