TE Connectivity HTAT-4/1-0-25MM
- 收藏
- 对比
HTAT-4/1-0-25MM
2460-HTAT-4/1-0-25MM
热缩管
--
大陆
立即发货

Heat Shrink Tubing, Black, Dual Wall, .157 in [4 mm] Expanded Inside, .039 in [1 mm] Recovered Inside, 4:1 Shrink Ratio, RAYCHEM HTAT
1最小包装量--
HTAT-4/1-0-25MM详情
TE Connectivity HTAT-4/1-0-25MM重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
NB07946001
TE Internal Description
HTAT-4/1-0-25MM
Primary Product Coloru2009
Black
Wall Typeu2009
Dual
Expanded Inside Diameter (Min)u2009
4u2009mmu2009[u2009.157u2009inu2009]
Recovered Inside Diameter (Max)u2009
1u2009mmu2009[u2009.039u2009inu2009]
Shrink Ratiou2009
4:1
HTAT-4/1-0-25MM拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。