TE Connectivity HTAT-48/13-0-80MM
- 收藏
- 对比
HTAT-48/13-0-80MM
2460-HTAT-48/13-0-80MM
热缩管
--
大陆
立即发货

Heat Shrink Tubing, Black, Dual Wall, 1.89 in [48 mm] Expanded Inside, .512 in [13 mm] Recovered Inside, 4:1 Shrink Ratio, RAYCHEM HTAT
1最小包装量--
HTAT-48/13-0-80MM详情
TE Connectivity HTAT-48/13-0-80MM重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
NB08056001
TE Internal Description
HTAT-48/13-0-80MM
Primary Product Coloru2009
Black
Wall Typeu2009
Dual
Expanded Inside Diameter (Min)u2009
48u2009mmu2009[u20091.89u2009inu2009]
Recovered Inside Diameter (Max)u2009
13u2009mmu2009[u2009.512u2009inu2009]
Shrink Ratiou2009
4:1
HTAT-48/13-0-80MM拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。