TE Connectivity HTAT-48/13-0-SP
- 收藏
- 对比
HTAT-48/13-0-SP
2460-HTAT-48/13-0-SP
热缩管
--
大陆
立即发货

Black, 4:1, Dual Wall Tubing, Shrinks To .512 in [13 mm], Irradiated Modified Polyolefin, 48 mm [1.89 in] Inner Diameter, RAYCHEM HTAT
1最小包装量--
HTAT-48/13-0-SP详情
TE Connectivity HTAT-48/13-0-SP重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Wall Typeu2009
双墙
Expanded Inside Diameter (Min)u2009
48u2009mmu2009[u20091.89u2009inu2009]
Recovered Inside Diameter (Max)u2009
13u2009mmu2009[u2009.512u2009inu2009]
Shrink Ratiou2009
4:1
Primary Product Coloru2009
Black
TE Internal Description
HTAT-48/13-0-SP
TE Internal #
NB08074001
HTAT-48/13-0-SP拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。