TE Connectivity HTAT-8/2-0-18MM
- 收藏
- 对比
HTAT-8/2-0-18MM
2460-HTAT-8/2-0-18MM
热缩管
--
大陆
立即发货

Heat Shrink Tubing, Black, Dual Wall, .315 in [8 mm] Expanded Inside, .079 in [2 mm] Recovered Inside, 4:1 Shrink Ratio, RAYCHEM HTAT
1最小包装量--
HTAT-8/2-0-18MM详情
TE Connectivity HTAT-8/2-0-18MM重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Shrink Ratiou2009
4:1
Recovered Inside Diameter (Max)u2009
2u2009mmu2009[u2009.079u2009inu2009]
Expanded Inside Diameter (Min)u2009
8u2009mmu2009[u2009.315u2009inu2009]
Wall Typeu2009
Dual
Primary Product Coloru2009
Black
TE Internal Description
HTAT-8/2-0-18MM
TE Internal #
NB08126001
HTAT-8/2-0-18MM拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。