TE Connectivity HTCM-SCETP-1/2-6H-9-34034
- 收藏
- 对比
HTCM-SCETP-1/2-6H-9-34034
2460-HTCM-SCETP-1/2-6H-9-34034
无类别的
--
大陆
立即发货

Cable Marker Non-Adhesive Cross-Linked Polyvinylidene Polymer White
1最小包装量--
HTCM-SCETP-1/2-6H-9-34034详情
TE Connectivity HTCM-SCETP-1/2-6H-9-34034重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
压接
Ambient temperature
-40 - 125
Connectable conductor cross section fine-strand without cable end sleeve
0.75 - 1
Diameter plug-in contact
2.5
Material of contact surface
Silver
Material contact
Other copper alloys
Connectable conductor cross section multi-wired
0.75 - 1
HTCM-SCETP-1/2-6H-9-34034拓展信息







哦! 它是空的。