TE Connectivity HT-SCE-1K-1-2.0-6
- 收藏
- 对比
HT-SCE-1K-1-2.0-6详情
TE Connectivity HT-SCE-1K-1-2.0-6重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
FLUOROPOLYMER
材料类型
Aluminum
Approvals
ASTM
Manufacturer
Brady
Manufacturer Part Number
AF-21-PK
Insertion
BEFORE TERMINATION
Printer Type
THERMAL TRANSFER
Mounting Styles
HEAT SHRINK
Marker Type
PRINTABLE
Factory Pack QuantityFactory Pack Quantity
1000
Part # Aliases
CA7152-000
Brand
TE Connectivity / Raychem
RoHS
N
包装
Reel
应用
Cable & Wire Marking
子类别
Wire & Cable Management
产品类别
Wire Labels & Markers
电缆直径
23(mm)
图例
21
背景颜色
Silver
文字颜色
Black
图例颜色
NOT REQUIRED
产品类别
Wire Labels & Markers
标记颜色
BLUE
产品长度(mm)
50.8(mm)
HT-SCE-1K-1-2.0-6拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。