TE Connectivity HW-101101-1.3-9
- 收藏
- 对比
HW-101101-1.3-9
2460-HW-101101-1.3-9
标签,标记
--
大陆
立即发货

Standard Labels, UL Listed, Label Width 101.6 mm [4 in], Label Height 4 in [101.6 mm], White, Polyester, Label Thickness 97 Micron, HW
1最小包装量--
HW-101101-1.3-9详情
TE Connectivity HW-101101-1.3-9重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
A77045-000
TE Internal Description
HW-101101-1.3-9
Alias #
5-1200610-9
Label Typeu2009
Industrial Label
Label Styleu2009
Die-Cut
Label Adhesive Typeu2009
High Tack Permanent Acrylic Adhesive
UL Listedu2009
有
Label Widthu2009
101.6u2009mmu2009[u20094u2009inu2009]
HW-101101-1.3-9拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。