TE Connectivity HW-191114-15-9
- 收藏
- 对比
HW-191114-15-9
2460-HW-191114-15-9
标签,标记
--
大陆
立即发货

Standard Labels, UL Listed, Label Width 19.1 mm [.75 in], Label Height .45 in [11.4 mm], White, Polyester, Label Thickness 97 Micron, HW
1最小包装量--
HW-191114-15-9详情
TE Connectivity HW-191114-15-9重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
D17391-000
TE Internal Description
HW-191114-15-9
Alias #
5-1200606-7
Label Typeu2009
Industrial Label
Label Styleu2009
Die-Cut
Label Adhesive Typeu2009
High Tack Permanent Acrylic Adhesive
UL Listedu2009
有
Label Widthu2009
19.1u2009mmu2009[u2009.75u2009inu2009]
HW-191114-15-9拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。