TE Connectivity HW-381191-5-9
- 收藏
- 对比
HW-381191-5-9
2460-HW-381191-5-9
标签,标记
--
大陆
立即发货

Standard Labels, UL Listed, Label Width 38.1 mm [1.5 in], Label Height .75 in [19.1 mm], White, Polyester, Label Thickness 97 Micron, HW
1最小包装量--
HW-381191-5-9详情
TE Connectivity HW-381191-5-9重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
F67507-000
TE Internal Description
HW-381191-5-9
Alias #
6-1200602-6
Label Typeu2009
Industrial Label
Label Styleu2009
Die-Cut
Label Adhesive Typeu2009
High Tack Permanent Acrylic Adhesive
UL Listedu2009
有
Label Widthu2009
38.1u2009mmu2009[u20091.5u2009inu2009]
HW-381191-5-9拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。