TE Connectivity HW-445064-10-9
- 收藏
- 对比
HW-445064-10-9
2460-HW-445064-10-9
标签,标记
--
大陆
立即发货

Standard Labels, UL Listed, Label Width 44.5 mm [1.75 in], Label Height .25 in [6.4 mm], White, Polyester, Label Thickness 97 Micron, HW
1最小包装量--
HW-445064-10-9详情
TE Connectivity HW-445064-10-9重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Label Styleu2009
Die-Cut
Label Typeu2009
Industrial Label
Alias #
3-1200605-6
TE Internal Description
HW-445064-10-9
TE Internal #
D84043-000
Label Adhesive Typeu2009
High Tack Permanent Acrylic Adhesive
Label Widthu2009
44.5u2009mmu2009[u20091.75u2009inu2009]
UL Listedu2009
有
HW-445064-10-9拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。