TE Connectivity HW-478175-5-9
- 收藏
- 对比
HW-478175-5-9
2460-HW-478175-5-9
标签,标记
--
大陆
立即发货

Standard Labels, UL Listed, Label Width 47.8 mm [1.88 in], Label Height .69 in [17.5 mm], White, Polyester, Label Thickness 97 Micron, HW
1最小包装量--
HW-478175-5-9详情
TE Connectivity HW-478175-5-9重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Label Widthu2009
47.8u2009mmu2009[u20091.88u2009inu2009]
UL Listedu2009
有
Label Adhesive Typeu2009
High Tack Permanent Acrylic Adhesive
Label Styleu2009
Die-Cut
Label Typeu2009
Industrial Label
Alias #
3-1200603-7
TE Internal Description
HW-478175-5-9
TE Internal #
E94108-000
HW-478175-5-9拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。