TE Connectivity IHV200A1ANA
- 收藏
- 对比
IHV200A1ANA详情
TE Connectivity IHV200A1ANA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Contact Arrangementu2009
1 Form A (NO)
Contact Switching Voltage (Max)u2009(VDC)
900
Contact Current Ratingu2009(A)
200
TE Internal Description
IHV200A1ANA
TE Internal #
1-2071410-1
额定功率
250 mW
电阻器类型
High Reliability, MIL-PRF-39017
电阻公差
2
IHV200A1ANA拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine








哦! 它是空的。