注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥26.182207
10
¥24.700196
100
¥23.30207
500
¥21.983086
1000
¥20.738761
TE Connectivity IMB03CTS
- 收藏
- 对比
¥
总价: ¥
IMB03CTS详情
TE Connectivity IMB03CTS重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Unit Weight
0.038061 oz
Factory Pack QuantityFactory Pack Quantity
1000
Part # Aliases
1462041-8
Manufacturer
TE Connectivity
Brand
TE Connectivity / P&B
RoHS
Details
Rohs Code
有
Manufacturer Part Number
IMB03CTS
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
1.67
包装
Tube
ECCN 代码
EAR99
子类别
Relays
Reach合规守则
compliant
继电器类型
射频继电器
产品类别
高频继电器
线圈电压
5 VDC
产品类别
High Frequency / RF Relays
IMB03CTS拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。