TE Connectivity IMC18
- 收藏
- 对比
IMC18
2460-IMC18
套管 - 音频连接器
--
大陆
立即发货

Cap, 100 Series, Plug; Accessory Type:Cap; For Use With:100 Series Plugs; Connector Body Material:Pei (Polyetherimide) Body; Product Range:-; Connector Shell Size:1 Rohs Compliant: Yes /Deutsch Te Connectivity IMC 18
1最小包装量--
IMC18详情
TE Connectivity IMC18重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
CABLE
Rohs Code
有
Manufacturer Part Number
IMC18
Manufacturer
TE Connectivity
Part Life Cycle Code
Obsolete
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
8.49
连接器类型
圆形连接器
附加功能
MAX CONTACTS (SERIES)=12
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
混合接触
NO
选项
GENERAL PURPOSE
Reach合规守则
not_compliant
配套信息
MULTIPLE MATING PARTS AVAILABLE
触点性别
FEMALE; MALE
空壳
YES
后壳类型
SOLID
主体/外壳样式
PLUG
耦合类型
BAYONET
IMC18拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。