TE Connectivity IMC19
- 收藏
- 对比
IMC19
2460-IMC19
集成电路(IC)
--
大陆
立即发货

Cap, 100 Series, Receptacle; Accessory Type:cap; For Use With:100 Series Receptacles; Connector Body Material:pei (Polyetherimide) Body; Product Range:-; Connector Shell Size:1 Rohs Compliant: Yes
1最小包装量--
IMC19详情
TE Connectivity IMC19重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
CABLE
Manufacturer Part Number
IMC19
Rohs Code
有
Part Life Cycle Code
Obsolete
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
8.4
Operating Temp Range
-55C to 175C
For Use With
100 Series Receptacles
Unit Weight
0.070548 oz
Brand
TE Connectivity / DEUTSCH
RoHS
Details
Package
Bulk
厂商
TE Connectivity
Product Status
活跃
系列
*
ECCN 代码
EAR99
连接器类型
圆形连接器
类型
插座盖
附加功能
COMPATIBLE CONTACTS: 6862-201-20278; 6860-201-20278, MAX CONTACTS (SERIES)=12
HTS代码
8536.69.40.20
子类别
背板连接器
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
混合接触
NO
选项
GENERAL PURPOSE
Reach合规守则
compliant
配套信息
MULTIPLE MATING PARTS AVAILABLE
触点性别
FEMALE; MALE
空壳
YES
后壳类型
SOLID
主体/外壳样式
RECEPTACLE
耦合类型
BAYONET
配件类型
Cap
产品类别
Rack & Panel Connectors
产品类别
Rack & Panel Connectors
IMC19拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。