TE Connectivity IMC 1AD
- 收藏
- 对比
IMC 1AD
2460-IMC 1AD
圆形连接器
--
大陆
立即发货

IMC 100 Series Adapter are Used to Provide Added Protection and Strain Relief
1最小包装量--
IMC 1AD详情
TE Connectivity IMC 1AD重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
前端安装
Body Length (mm)
no body - lens cap only
Panel Cutout
Round
RoHS
Compliant
颜色
Red
宽度
16.76 mm
达到SVHC
Unknown
可燃性等级
UL94 V-0
IMC 1AD拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。