TE Connectivity IMX273LLR
- 收藏
- 对比
IMX273LLR
2460-IMX273LLR
集成电路(IC)
--
大陆
立即发货

IMX273LLR datasheet pdf and Integrated Circuits (ICs) product details from TE Connectivity stock available at utmel
1最小包装量--
IMX273LLR详情
TE Connectivity IMX273LLR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
YES
越来越多的功能
SURFACE MOUNT
Manufacturer Part Number
IMX273LLR
Part Life Cycle Code
活跃
Ihs Manufacturer
SONY CORP
Package Description
LGA-138
Risk Rank
5.73
Horizontal Pixel
1456
Package Shape/Style
SQUARE
附加功能
全球遮断器
Reach合规守则
unknown
终端类型
SOLDER
传感器/传感器类型
IMAGE SENSOR,CMOS
像素尺寸
3.45X3.45 µm
帧速率
276 fps
纵向像素
1088
数组类型
FRAME
IMX273LLR拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。