TE Connectivity J1MAWD-6XP
- 收藏
- 对比
J1MAWD-6XP
2460-J1MAWD-6XP
继电器
--
大陆
立即发货

TO-5/.100 Grid Relays, 1 Form C, SPDT, 1 C/O, 6 VDC Input, Coil Suppression Diode, 1 A, 6 VDC Coil Voltage, 125 Ω Coil Resistance, CII 1MAD TO-5 Relay
1最小包装量--
J1MAWD-6XP详情
TE Connectivity J1MAWD-6XP重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
8-1617564-4
TE Internal Description
J1MAWD-6XP=M39016/23-014P
Transistor Driveru2009
Without
MOSFET Driveru2009
Without
Coil Suppression Diodeu2009
With
TO-5/.100 Grid Relay Input Voltageu2009(VDC)
6
TO-5/.100 Grid Relay Contact Arrangementu2009
1 Form C, SPDT, 1 C/O
Mil-Spec
M39016/23-014P
J1MAWD-6XP拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。