TE Connectivity J1MSC-26XPS
- 收藏
- 对比
J1MSC-26XPS
2460-J1MSC-26XPS
继电器
--
大陆
立即发货

TO-5/.100 Grid Relays, 1 Form C, SPDT, 1 C/O, 26 VDC Input, 1 A, 26 VDC Coil Voltage, 4000 Ω Coil Resistance, 176 mW Coil Power (DC), CII J1MS Relay
1最小包装量--
J1MSC-26XPS详情
TE Connectivity J1MSC-26XPS重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
9-1617564-9
TE Internal Description
J1MSC-26XPS=M39016/10-044P
Mil-Spec
M39016/10-044P
TO-5/.100 Grid Relay Contact Arrangementu2009
1 Form C, SPDT, 1 C/O
TO-5/.100 Grid Relay Input Voltageu2009(VDC)
26
Coil Suppression Diodeu2009
Without
MOSFET Driveru2009
Without
Transistor Driveru2009
Without
J1MSC-26XPS拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。