TE Connectivity J1MSCDD-26XLS
- 收藏
- 对比
J1MSCDD-26XLS
2460-J1MSCDD-26XLS
继电器
--
大陆
立即发货

TO-5/.100 Grid Relays, 1 Form C, SPDT, 1 C/O, 26 VDC Input, Coil Suppression Diode, 1 A, 26 VDC Coil Voltage, 4000 Ω Coil Resistance, CII J1MSDD Relay
1最小包装量--
J1MSCDD-26XLS详情
TE Connectivity J1MSCDD-26XLS重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2-1617162-2
TE Internal Description
J1MSCDD-26XLS = M39016/26-044L
Mil-Spec
M39016/26-044L
TO-5/.100 Grid Relay Contact Arrangementu2009
1 Form C, SPDT, 1 C/O
Transistor Driveru2009
Without
MOSFET Driveru2009
Without
Coil Suppression Diodeu2009
With
TO-5/.100 Grid Relay Input Voltageu2009(VDC)
26
J1MSCDD-26XLS拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。