TE Connectivity J1MSCDD-5XL
- 收藏
- 对比
J1MSCDD-5XL
2460-J1MSCDD-5XL
继电器
--
大陆
立即发货

TO-5/.100 Grid Relays, 1 Form C, SPDT, 1 C/O, 5 VDC Input, Coil Suppression Diode, 1 A, 5 VDC Coil Voltage, 100 Ω Coil Resistance, CII J1MSDD Relay
1最小包装量--
J1MSCDD-5XL详情
TE Connectivity J1MSCDD-5XL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Transistor Driveru2009
Without
MOSFET Driveru2009
Without
Coil Suppression Diodeu2009
With
TO-5/.100 Grid Relay Input Voltageu2009(VDC)
5
TO-5/.100 Grid Relay Contact Arrangementu2009
1 Form C, SPDT, 1 C/O
Mil-Spec
M39016/26-033L
TE Internal Description
J1MSCDD-5XL = M39016/26-033L
TE Internal #
2-1617162-4
J1MSCDD-5XL拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。