TE Connectivity JC6-P108-21
- 收藏
- 对比
JC6-P108-21
2460-JC6-P108-21
端子块 - 配件
--
大陆
立即发货

Barrier Strips, Dual Barrier, Printed Circuit Pin, Wire-to-Board, 21 Position, 9.53 mm [.375 in] Centerline, 1 Row, 600 V / 300 V, Buchanan JC6 Series
1最小包装量--
JC6-P108-21详情
TE Connectivity JC6-P108-21重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Centerline (Pitch)u2009
9.53u2009mmu2009[u2009.375u2009inu2009]
TE Internal Description
JC6-P108-21=JC6 ASSY
TE Internal #
1-796985-6
Number of Positionsu2009
21
Connector Systemu2009
Wire-to-Board
Bottom Termination Typeu2009
Printed Circuit Pin
Barrier Strip Styleu2009
Dual Barrier
JC6-P108-21拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。