TE Connectivity JJAV0UJ253NONMRTR
- 收藏
- 对比
JJAV0UJ253NONMRTR
2460-JJAV0UJ253NONMRTR
开关
--
大陆
立即发货

Tactile Switches, Top Actuator Style, Off (On), Phosphor Bronze, Silver, Low Profile, 1 mA, ALCOSWITCH JJ
1最小包装量--
JJAV0UJ253NONMRTR详情
TE Connectivity JJAV0UJ253NONMRTR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2331374-1
TE Internal Description
DET SW3.50X2.8X1.5 JB VERT. NO AG RL
Actuator Styleu2009
Top
Operating Functionu2009
Off (On)
Contact Base Materialu2009
磷青铜
Switch Contact Plating Materialu2009
Silver
Low Profileu2009
有
JJAV0UJ253NONMRTR拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。