TE Connectivity JJCHLUJ100NCPMRTR
- 收藏
- 对比
JJCHLUJ100NCPMRTR
2460-JJCHLUJ100NCPMRTR
开关
--
大陆
立即发货

Tactile Switches, Side Actuator Style, Phosphor Bronze, Silver, Low Profile, 1 mA, ALCOSWITCH JJ
1最小包装量--
JJCHLUJ100NCPMRTR详情
TE Connectivity JJCHLUJ100NCPMRTR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Tactile Switch Contact Current Ratingu2009(mA)
1
Low Profileu2009
有
Switch Contact Plating Materialu2009
Silver
Contact Base Materialu2009
磷青铜
Actuator Styleu2009
Side
TE Internal Description
DET SW3.5X3.3X1.0 JB HORZ.(L) NC AG RL
TE Internal #
2331384-1
JJCHLUJ100NCPMRTR拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。