TE Connectivity JJCHLUJ100NOPMRTR
- 收藏
- 对比
JJCHLUJ100NOPMRTR
2460-JJCHLUJ100NOPMRTR
开关
--
大陆
立即发货

Tactile Switches, Side Actuator Style, Off (On), Phosphor Bronze, Silver, Low Profile, 1 mA, ALCOSWITCH JJ
1最小包装量--
JJCHLUJ100NOPMRTR详情
TE Connectivity JJCHLUJ100NOPMRTR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operating Functionu2009
Off (On)
Contact Base Materialu2009
磷青铜
Switch Contact Plating Materialu2009
Silver
Low Profileu2009
有
Actuator Styleu2009
Side
TE Internal Description
DET SW3.4X3.3X1.0 JB HORZ.(L) NO AG RL
TE Internal #
2331387-1
JJCHLUJ100NOPMRTR拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。