TE Connectivity JJDVDUJ314NCPMRTR
- 收藏
- 对比
JJDVDUJ314NCPMRTR
2460-JJDVDUJ314NCPMRTR
开关
--
大陆
立即发货

Tactile Switches, Lever (Top Actuated) Actuator Style, On Off, Copper Alloy, Silver, Low Profile, 1 mA, ALCOSWITCH JJ
1最小包装量--
JJDVDUJ314NCPMRTR详情
TE Connectivity JJDVDUJ314NCPMRTR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2331389-1
TE Internal Description
DET SW4.2X3.6X1.2 JB VERT.(DW) NC AG RL
Actuator Styleu2009
Lever (Top Actuated)
Operating Functionu2009
On Off
Contact Base Materialu2009
Copper Alloy
Switch Contact Plating Materialu2009
Silver
Low Profileu2009
有
JJDVDUJ314NCPMRTR拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。