TE Connectivity JJFV0UG530NONMRTR
- 收藏
- 对比
JJFV0UG530NONMRTR
2460-JJFV0UG530NONMRTR
开关
--
大陆
立即发货

Tactile Switches, Top Actuator Style, Off (On), Stainless Steel, Silver, Low Profile, 1 mA, ALCOSWITCH JJ
1最小包装量--
JJFV0UG530NONMRTR详情
TE Connectivity JJFV0UG530NONMRTR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Actuator Styleu2009
Top
TE Internal Description
DET SW4.7X3.8X2.3 GW VERT. NO AG RL
TE Internal #
2331366-1
Operating Functionu2009
Off (On)
Contact Base Materialu2009
不锈钢
Switch Contact Plating Materialu2009
Silver
Low Profileu2009
有
JJFV0UG530NONMRTR拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。