TE Connectivity JJLV0UG840NOPPRTB
- 收藏
- 对比
JJLV0UG840NOPPRTB
2460-JJLV0UG840NOPPRTB
开关
--
大陆
立即发货

Tactile Switches, Extended, Top Actuator Style, Off (On), Stainless Steel, Silver, 5 mA, ALCOSWITCH JJ
1最小包装量--
JJLV0UG840NOPPRTB详情
TE Connectivity JJLV0UG840NOPPRTB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2331400-1
TE Internal Description
DET SW6.5X3.9X6.0 GW VERT. NO AG TB
Actuator Styleu2009
Extended, Top
Operating Functionu2009
Off (On)
Contact Base Materialu2009
不锈钢
Switch Contact Plating Materialu2009
Silver
Tactile Switch Contact Current Ratingu2009(mA)
5
JJLV0UG840NOPPRTB拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。