TE Connectivity JJLV0UT840NOPPRTB
- 收藏
- 对比
JJLV0UT840NOPPRTB
2460-JJLV0UT840NOPPRTB
开关
--
大陆
立即发货

Tactile Switches, Top Actuator Style, Off (On), Stainless Steel, Silver, 5 mA, Single Pole - Single Throw Configuration (Pole-Throw), ALCOSWITCH JJ
--最小包装量--
JJLV0UT840NOPPRTB详情
TE Connectivity JJLV0UT840NOPPRTB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Switch Contact Plating Materialu2009
Silver
Dust Proofu2009
无
Contact Base Materialu2009
不锈钢
Operating Functionu2009
Off (On)
Actuator Styleu2009
Top
TE Internal Description
DET SW6.5X3.9X6.0 TH VERT. NO AG TB
TE Internal #
2331397-1
JJLV0UT840NOPPRTB拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。