TE Connectivity JMSWD-6XL
- 收藏
- 对比
JMSWD-6XL详情
TE Connectivity JMSWD-6XL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Silver
终端数量
4
Body Orientation
Straight
Voltage, Rating
1250VDC/900VAC
Shell Size / Insert Arrangement
32-17
Operating Temp Range
-55C to 125C
Termination Method
Solder
Mounting Styles
Cable
Contact Materials
Copper Alloy
Rad Hardened
无
Contact Classification
4Signal
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
M39016/16-018L 6-1617351-2
Manufacturer
TE Connectivity
Brand
TE Connectivity / P&B
RoHS
N
类型
Circular
性别
RCP
子类别
Relays
接头数量
4(POS)
触点性别
PIN
端口的数量
1(Port)
家人
ACS
产品类别
PCB继电器
外壳电镀
Cadmium
产品
功率继电器
产品类别
Low Signal Relays - PCB
应力消除
无
JMSWD-6XL拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。