TE Connectivity JN1003FG12-98SA
- 收藏
- 对比
JN1003FG12-98SA
2460-JN1003FG12-98SA
圆形连接器
--
大陆
立即发货

Circular Housing Bayonet Coupling Plug 10 Position Socket Contact Cable Mount
1最小包装量--
JN1003FG12-98SA详情
TE Connectivity JN1003FG12-98SA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operation
Momentary
Manufacturer Part Number
HT8GBYAT1
Approvals
CSA, UL
Manufacturer
Cutler Hammer, Div of Eaton Co
Factory Pack QuantityFactory Pack Quantity
1
Brand
TE Connectivity / Raychem
RoHS
Details
子类别
Circular Connectors
端子类型
Screw
产品类别
军规圆形连接器
面板后深度
2.75
灯型
Incandescent
产品类别
军规圆形连接器
触点
1NO
JN1003FG12-98SA拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。