TE Connectivity JN1003FG24-35PN-1
- 收藏
- 对比
JN1003FG24-35PN-1
2460-JN1003FG24-35PN-1
圆形连接器
--
大陆
立即发货

Circular MIL Spec Connector FREE PLUG #24
1最小包装量--
JN1003FG24-35PN-1详情
TE Connectivity JN1003FG24-35PN-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Panel mounting hole
Manufacturer
ECE/EXCEL CELL ELECTRONIC CORP
Factory Pack QuantityFactory Pack Quantity
1
Brand
TE Connectivity / Raychem
RoHS
Details
包装
Packed by set, 10 sets per box
尺寸/尺寸
Compact Size, NO - 1, NC - 0
子类别
Circular Connectors
电压
12V AC/DC
产品类别
军规圆形连接器
产品类别
军规圆形连接器
JN1003FG24-35PN-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。