TE Connectivity JWD-171-14
- 收藏
- 对比
JWD-171-14
2460-JWD-171-14
继电器
--
大陆
立即发货

Signal Relays, 20 VDC Contact Voltage, 120 mW Coil Power (DC), Printed Circuit Board, PCB-THT, 12 VDC Coil Voltage, Potter & Brumfield JWD Series
1最小包装量--
JWD-171-14详情
TE Connectivity JWD-171-14重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1393771-9
TE Internal Description
JWD-171-14=REED RELAYS
Contact Voltage Ratingu2009(VDC)
20
Signal Relay Coil Power Rating (DC)u2009(mW)
120
Signal Relay Mounting Typeu2009
印刷电路板
Signal Relay Terminal Typeu2009
PCB-THT
Signal Relay Coil Voltage Ratingu2009(VDC)
12
JWD-171-14拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。