TE Connectivity K10P-11A55-120
- 收藏
- 对比
K10P-11A55-120
2460-K10P-11A55-120
继电器
--
大陆
立即发货

Power Relays, Industrial Panel Plug-In, Monostable, AC, 1.35 VA Coil Power Rating AC, 3900 Ω Coil Resistance, Potter & Brumfield K10
1最小包装量--
K10P-11A55-120详情
TE Connectivity K10P-11A55-120重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Coil Resistanceu2009(Ω)
3900
Coil Power Rating ACu2009(VA)
1.35
Coil Power Rating Classu2009(VA)
1 – 2
Coil Magnetic Systemu2009
Monostable, AC
Power Relay Typeu2009
Industrial Panel Plug-In
TE Internal Description
K10P-11A55-120=K10/K20
TE Internal #
4-1393144-6
K10P-11A55-120拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。