TE Connectivity K10P-11D15-48
- 收藏
- 对比
K10P-11D15-48
2460-K10P-11D15-48
继电器
--
大陆
立即发货

Power Relays, Industrial Panel Plug-In, Monostable, DC, 900 mW Coil Power Rating DC, 2600 Ω Coil Resistance, Potter & Brumfield K10
1最小包装量--
K10P-11D15-48详情
TE Connectivity K10P-11D15-48重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Coil Resistanceu2009(Ω)
2600
Coil Power Rating DCu2009(mW)
900
Coil Power Rating Classu2009(mW)
800 – 1000
Coil Magnetic Systemu2009
Monostable, DC
Power Relay Typeu2009
Industrial Panel Plug-In
TE Internal Description
K10P-11D15-48=K10/K20
TE Internal #
5-1393144-9
K10P-11D15-48拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。