TE Connectivity K1165048
- 收藏
- 对比
K1165048
2460-K1165048
开关
--
大陆
立即发货

500 A Battery Disconnect Switch, 32 VDC, 2 Pole, M12, 1 Auxillary Positions, Center Mount, T-Handle, Removable Without Chain, Red Handle
1最小包装量--
K1165048详情
TE Connectivity K1165048重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Switch Main Contact Current Ratingu2009(A)
500
Operating Voltageu2009(VDC)
32
TE Internal Description
Battery Disconnector 35-523-230-R-A2
TE Internal #
K1165048
Number of Polesu2009
2
Termination Thread Sizeu2009
M12
Number of Auxiliary Contactsu2009
1
K1165048拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。