TE Connectivity K70A871
- 收藏
- 对比
K70A871
2460-K70A871
继电器
--
大陆
立即发货

High Voltage Relays, 70 kVDC Contact Voltage, 1 Form A, SPST-NO, Turret Terminals, Flying Leads, Without Economizer, Power Switching, RF Rated, 10 A
1最小包装量--
K70A871详情
TE Connectivity K70A871重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Economizeru2009
Without
High Voltage Connection (Power)u2009
飞线
High Voltage Connection (Coil)u2009
转塔端子
High Voltage Relay Contact Arrangementu2009
1 Form A, SPST-NO
Contact Voltage Ratingu2009(kVDC)
70
TE Internal Description
K70A871=RELAY, GAS, SPST --- U
TE Internal #
1618277-2
K70A871拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。