TE Connectivity KB500A1/8
- 收藏
- 对比
KB500A1/8
2460-KB500A1/8
开关
--
大陆
立即发货

Switch Knobs, Knob, Aluminum 5056, Straight Knurl Knob Design, 3.17 mm [.125 in] Shaft Size, 12.7 mm [.5 in] Diameter, Natural, Line
1最小包装量--
KB500A1/8详情
TE Connectivity KB500A1/8重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Switch Knob Diameteru2009
12.7u2009mmu2009[u2009.5u2009inu2009]
Shaft Sizeu2009
3.17u2009mmu2009[u2009.125u2009inu2009]
Knob Designu2009
直节
Switch Knob Materialu2009
Aluminum 5056
Switch Knob Product Typeu2009
Knob
TE Internal Description
KB500A1/8=KNOB KNURL ALUM 1/8
TE Internal #
3-1437621-6
KB500A1/8拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。