TE Connectivity KC-38/115VDC
- 收藏
- 对比
KC-38/115VDC
2460-KC-38/115VDC
继电器
--
大陆
立即发货

High Voltage Relays, 25 kVDC Contact Voltage, 1 Form Y, SPST-NC, Turret Terminals, Bifurcated Terminals, Without Economizer, Kilovac KC
1最小包装量--
KC-38/115VDC详情
TE Connectivity KC-38/115VDC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold/Silver
TE Internal #
7-1618278-7
TE Internal Description
KC-38/115VDC=RELAY, PRESSURIZE
Contact Voltage Ratingu2009(kVDC)
25
High Voltage Relay Contact Arrangementu2009
1 Form Y, SPST-NC
High Voltage Connection (Coil)u2009
转塔端子
High Voltage Connection (Power)u2009
Bifurcated Terminals
Economizeru2009
Without
Body Orientation
Straight
Termination Method
Crimp
Mounting
电缆安装
操作温度
-40 to 125 °C
触点性别
M
应力消除
无
KC-38/115VDC拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。