TE Connectivity KFS-4S-B1WM
- 收藏
- 对比
KFS-4S-B1WM
2460-KFS-4S-B1WM
集成电路(IC)
--
大陆
立即发货

KFS-4S-B1WM datasheet pdf and Integrated Circuits (ICs) product details from TE Connectivity stock available at utmel
1最小包装量--
KFS-4S-B1WM详情
TE Connectivity KFS-4S-B1WM重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装选项1
4-40UNC
安装选项2
SCREW
Manufacturer Part Number
KFS-4S-B1WM
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
J S T MFG CO LTD
Package Description
ROHS COMPLIANT
Risk Rank
5.71
Manufacturer Series
KFS-4S
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
Reach合规守则
unknown
连接器支持类型
连接器附件
装配项目名称
SCREWLOCK
KFS-4S-B1WM拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。