TE Connectivity KLN700A1/4
- 收藏
- 对比
KLN700A1/4
2460-KLN700A1/4
开关
--
大陆
立即发货

Switch Knobs, Knob, Aluminum, Straight Knurl Knob Design, 6.35 mm [.25 in] Shaft Size, 18.8 mm [.74 in] Diameter, Natural, Line, Alcoswitch KLN
1最小包装量--
KLN700A1/4详情
TE Connectivity KLN700A1/4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1437622-2
TE Internal Description
KLN700A1/4=KNOB KNURL W/IND LI
Switch Knob Product Typeu2009
Knob
Switch Knob Materialu2009
Aluminum
Knob Designu2009
直节
Shaft Sizeu2009
6.35u2009mmu2009[u2009.25u2009inu2009]
Switch Knob Diameteru2009
18.8u2009mmu2009[u2009.74u2009inu2009]
KLN700A1/4拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。