TE Connectivity KLN900B1/4
- 收藏
- 对比
KLN900B1/4
2460-KLN900B1/4
开关
--
大陆
立即发货

Switch Knobs, Knob, Aluminum, Straight Knurl Knob Design, 6.35 mm [.25 in] Shaft Size, 23.8 mm [.937 in] Diameter, Black, Line, Alcoswitch KLN
1最小包装量--
KLN900B1/4详情
TE Connectivity KLN900B1/4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1437622-7
TE Internal Description
KLN900B1/4=KNOB KNURL W/IND LI
Switch Knob Product Typeu2009
Knob
Switch Knob Materialu2009
Aluminum
Knob Designu2009
直节
Shaft Sizeu2009
6.35u2009mmu2009[u2009.25u2009inu2009]
Switch Knob Diameteru2009
23.8u2009mmu2009[u2009.937u2009inu2009]
KLN900B1/4拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。