TE Connectivity KMAH1-11-1-C-S1-HE
- 收藏
- 对比
KMAH1-11-1-C-S1-HE
2460-KMAH1-11-1-C-S1-HE
圆形连接器
--
大陆
立即发货

Mesh Tape Backshell for MIL-DTL-38999 III & IV Circular Connectors 11 Shell Size Straight
1最小包装量--
KMAH1-11-1-C-S1-HE详情
TE Connectivity KMAH1-11-1-C-S1-HE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
外壳材料
Aluminum
Shell Sizes
11
Shell Style#
直角
MIL Type
MIL-DTL-38999 III, IV
Factory Pack QuantityFactory Pack Quantity
1
Mating Style
Threaded
Manufacturer
TE Connectivity
Brand
TE Connectivity / Polamco
RoHS
Details
子类别
Circular Connectors
产品类别
圆形MIL规格后壳
外壳电镀
Nickel
产品
可变角度后壳
安装角
直角
产品类别
圆形MIL规格后壳
KMAH1-11-1-C-S1-HE拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。